Brady Corporation Personal Protection Signs 131949

Description
Personal Protection Signs
Description
Personal Protection Signs

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Signs - 131949 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Signs
131949
Personal Protection Signs 131949
Personal Protection Signs

Personal Protection Signs

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: CAUTION BREATHING APPARATUS REQUIRED - 131949 - 754473-82894 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: CAUTION BREATHING APPARATUS REQUIRED - 131949
754473-82894
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: CAUTION BREATHING APPARATUS REQUIRED - 131949 754473-82894
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This breathing apparatus sign is manufactured with the following image: breathing apparatus symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: CAUTION BREATHING APPARATUS REQUIRED. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This breathing apparatus sign is manufactured with the following image: breathing apparatus symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: CAUTION BREATHING APPARATUS REQUIRED. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 131949 754473-82894
Product Name Personal Protection Signs Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: CAUTION BREATHING APPARATUS REQUIRED - 131949
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Label, Warning, Isolate, Card Of 10; Label Type Te Connectivity - 07WX0861 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 219763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
View Details