TE Connectivity Label, Warning, Isolate, Card Of 10; Label Type Te Connectivity 13029

Description
LABEL, WARNING, ISOLATE, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:Warning RoHS Compliant: Yes
Description
LABEL, WARNING, ISOLATE, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:Warning RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Warning, Isolate, Card Of 10; Label Type Te Connectivity - 07WX0861 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, Isolate, Card Of 10; Label Type Te Connectivity
07WX0861
Label, Warning, Isolate, Card Of 10; Label Type Te Connectivity 07WX0861
LABEL, WARNING, ISOLATE, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:Warning RoHS Compliant: Yes

LABEL, WARNING, ISOLATE, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:Warning RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 07WX0861
Product Name Label, Warning, Isolate, Card Of 10; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 3643650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details