Brady Corporation Chemical Signs 131745

Description
Chemical Signs
Request a Quote Datasheet
Description
Chemical Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical Signs - 131745 - Brady Corporation
Milwaukee, WI, USA
Chemical Signs
131745
Chemical Signs 131745
Chemical Signs

Chemical Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131745-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131745-ND
Signs, Nameplates, Posters 2267-131745-ND
B120,7X10,BLK,RED/WH T,NON-POTABL

B120,7X10,BLK,RED/WHT,NON-POTABL

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: DANGER NON-POTABLE WATER DO NOT DRINK - 131745 - 754473-82389 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: DANGER NON-POTABLE WATER DO NOT DRINK - 131745
754473-82389
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: DANGER NON-POTABLE WATER DO NOT DRINK - 131745 754473-82389
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water sanitation sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This water sanitation sign is printed with the following image: unsafe to drink symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: DANGER NON-POTABLE WATER DO NOT DRINK. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water sanitation sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This water sanitation sign is printed with the following image: unsafe to drink symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: DANGER NON-POTABLE WATER DO NOT DRINK. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131745 2267-131745-ND 754473-82389
Product Name Chemical Signs Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: DANGER NON-POTABLE WATER DO NOT DRINK - 131745
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 8134533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Emergency exit up
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details