Brady Corporation Admittance Signs 131722

Description
Admittance Signs
Request a Quote Datasheet
Description
Admittance Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Signs - 131722 - Brady Corporation
Milwaukee, WI, USA
Admittance Signs
131722
Admittance Signs 131722
Admittance Signs

Admittance Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131722-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131722-ND
Signs, Nameplates, Posters 2267-131722-ND
B120,10X14,BLK,RED/W HT,ELECTRICA

B120,10X14,BLK,RED/WHT,ELECTRICA

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 131722 - 754473-82340 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 131722
754473-82340
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 131722 754473-82340
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: high voltage symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: high voltage symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131722 2267-131722-ND 754473-82340
Product Name Admittance Signs Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 131722
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details