Brady Corporation Admittance Signs 131651

Description
Admittance Signs
Request a Quote Datasheet
Description
Admittance Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Signs - 131651 - Brady Corporation
Milwaukee, WI, USA
Admittance Signs
131651
Admittance Signs 131651
Admittance Signs

Admittance Signs

Supplier's Site
Signs, Nameplates, Posters - 2267-131651-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-131651-ND
Signs, Nameplates, Posters 2267-131651-ND
B302 7X10 BLK,RED/WHT

B302 7X10 BLK,RED/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER KEEP OUT - 131651 - 754473-81967 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER KEEP OUT - 131651
754473-81967
Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER KEEP OUT - 131651 754473-81967
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This restricted area / no trespassing sign is designed with the following image: no entry allowed symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: DANGER KEEP OUT. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This restricted area / no trespassing sign is designed with the following image: no entry allowed symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: DANGER KEEP OUT. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 131651 2267-131651-ND 754473-81967
Product Name Admittance Signs Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER KEEP OUT - 131651
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity - 72C2588 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.3000 inches (7.62 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details