These Right-to-Know Color Bar Labels are made for use with the Brady BBP85 Sign and Label Printer. They are white labels pre-printed with blue, red, yellow and white HMIG color bar graphics, which allows the printer to create 5-color chemical labels in a single print pass. These labels are made with our B-595 indoor/outdoor grade vinyl material, which has an ultra-aggressive adhesive that conforms to rough, highly textured and "difficult to adhere to" surfaces. They withstand exposure to moisture, chemicals and handling, and have an 8-10 year outdoor durability rating.
The Brady die-cut thermal transfer printer label roll comes packaged 95 labels per roll and is used with BBP85. Supports thermal transfer printing.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 130811 | 662820-99329 |
| Product Name | BBP85 RTK Color Bar Labels | Brady Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 130811 |
| Materials of Construction | Plastic / Film |