Brady Corporation Traffic Control Sign 129458

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 129458 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
129458
Traffic Control Sign 129458
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129458-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129458-ND
Signs, Nameplates, Posters 2267-129458-ND
B302 10X14 BLK/RED/WHT DANGER KE

B302 10X14 BLK/RED/WHT DANGER KE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - Laminated - TEXT: KEEP OFF TRACKS - 129458 - 754473-78528 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - Laminated - TEXT: KEEP OFF TRACKS - 129458
754473-78528
Brady B-302 Polyester Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - Laminated - TEXT: KEEP OFF TRACKS - 129458 754473-78528
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: KEEP OFF TRACKS. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the 2009 MUTCD, ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: KEEP OFF TRACKS. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the 2009 MUTCD, ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129458 2267-129458-ND 754473-78528
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - Laminated - TEXT: KEEP OFF TRACKS - 129458
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details