Brady Corporation Recycle & Environment Sign 129366

Description
Recycle & Environment Sign
Description
Recycle & Environment Sign

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 129366 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
129366
Recycle & Environment Sign 129366
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: BUILDING MATERIALS - 129366 - 754473-78436 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: BUILDING MATERIALS - 129366
754473-78436
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: BUILDING MATERIALS - 129366 754473-78436
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady recycle & environment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycle & building material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: BUILDING MATERIALS. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady recycle & environment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycle & building material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: BUILDING MATERIALS. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 129366 754473-78436
Product Name Recycle & Environment Sign Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - TEXT: BUILDING MATERIALS - 129366
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Fire Safety Signs - 146445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details