Brady Corporation Radiation & Laser Sign 129344

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 129344 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
129344
Radiation & Laser Sign 129344
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129344-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129344-ND
Signs, Nameplates, Posters 2267-129344-ND
B302 18X18 BLK,RED/WHT WARNING R

B302 18X18 BLK,RED/WHT WARNING R

Buy Now Datasheet
Brady B-302 Polyester Diamond Radiation Hazard Sign - 18 in Width x 18 in Height - Laminated - 129344 - 754473-78414 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Diamond Radiation Hazard Sign - 18 in Width x 18 in Height - Laminated - 129344
754473-78414
Brady B-302 Polyester Diamond Radiation Hazard Sign - 18 in Width x 18 in Height - Laminated - 129344 754473-78414
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady radiation hazard sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a diamond. This item is written in English with the following text: WARNING RADIO-FREQUENCY RADIATION HAZARD CHECK WITH OPERATING PERSONNEL BEFORE PROCEEDING BEYOND THIS POINT. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.1096, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady radiation hazard sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a diamond. This item is written in English with the following text: WARNING RADIO-FREQUENCY RADIATION HAZARD CHECK WITH OPERATING PERSONNEL BEFORE PROCEEDING BEYOND THIS POINT. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.1096, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129344 2267-129344-ND 754473-78414
Product Name Radiation & Laser Sign Signs, Nameplates, Posters Brady B-302 Polyester Diamond Radiation Hazard Sign - 18 in Width x 18 in Height - Laminated - 129344
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 182030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Pipe Identification - 1878877-3 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details