Brady Corporation Machine & Operational Sign 129079

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 129079 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
129079
Machine & Operational Sign 129079
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129079-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129079-ND
Signs, Nameplates, Posters 2267-129079-ND
B401 7X10 BLK/YEL CAUTION WATCH

B401 7X10 BLK/YEL CAUTION WATCH

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Yellow Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: CAUTION WATCH YOUR STEP USE HANDRAIL - 129079 - 754473-77993 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Yellow Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: CAUTION WATCH YOUR STEP USE HANDRAIL - 129079
754473-77993
Brady B-401 High Impact Polystyrene Rectangle Yellow Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: CAUTION WATCH YOUR STEP USE HANDRAIL - 129079 754473-77993
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: CAUTION WATCH YOUR STEP USE HANDRAIL. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: CAUTION WATCH YOUR STEP USE HANDRAIL. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129079 2267-129079-ND 754473-77993
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Yellow Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: CAUTION WATCH YOUR STEP USE HANDRAIL - 129079
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details