Brady Corporation Personal Protection Sign 128693

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128693 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128693
Personal Protection Sign 128693
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128693-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128693-ND
Signs, Nameplates, Posters 2267-128693-ND
B302 24X24 BLK/RED/WHT STOP HARD

B302 24X24 BLK/RED/WHT STOP HARD

Buy Now Datasheet
Brady B-302 Polyester Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - Laminated - TEXT: HARD HAT REQUIRED BEYOND THIS POINT - 128693 - 754473-77607 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - Laminated - TEXT: HARD HAT REQUIRED BEYOND THIS POINT - 128693
754473-77607
Brady B-302 Polyester Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - Laminated - TEXT: HARD HAT REQUIRED BEYOND THIS POINT - 128693 754473-77607
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as an octagon. This SKU is written in English with the following text: HARD HAT REQUIRED BEYOND THIS POINT. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as an octagon. This SKU is written in English with the following text: HARD HAT REQUIRED BEYOND THIS POINT. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128693 2267-128693-ND 754473-77607
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-302 Polyester Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - Laminated - TEXT: HARD HAT REQUIRED BEYOND THIS POINT - 128693
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Ear protection
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details