Brady Corporation Signs, Nameplates, Posters 128459

Description
B302 14X10 BLK/BLU/WHT NOTICE NO
Request a Quote Datasheet
Description
B302 14X10 BLK/BLU/WHT NOTICE NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-128459-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128459-ND
Signs, Nameplates, Posters 2267-128459-ND
B302 14X10 BLK/BLU/WHT NOTICE NO

B302 14X10 BLK/BLU/WHT NOTICE NO

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - Laminated - 128459 - 754473-77359 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - Laminated - 128459
754473-77359
Brady B-302 Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - Laminated - 128459 754473-77359
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: NOTICE NO JEWELRY NO PIERCINGS NO EXPOSED CUTS BEYOND THIS POINT. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: NOTICE NO JEWELRY NO PIERCINGS NO EXPOSED CUTS BEYOND THIS POINT. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-128459-ND 754473-77359
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - Laminated - 128459
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 3.94 inches (100 mm)
View Details