Brady Corporation Maintenance Sign 128432

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128432 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128432
Maintenance Sign 128432
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST KEEP THIS AREA CLEAN - 128432 - 754473-77330 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST KEEP THIS AREA CLEAN - 128432
754473-77330
Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST KEEP THIS AREA CLEAN - 128432 754473-77330
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This product is written in English with the following text: SAFETY FIRST KEEP THIS AREA CLEAN. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This product is written in English with the following text: SAFETY FIRST KEEP THIS AREA CLEAN. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128432 754473-77330
Product Name Maintenance Sign Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST KEEP THIS AREA CLEAN - 128432
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, Danger Isolate, Sheet Of 8; Label Type Te Connectivity - 97H3396 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 2.36 inches (60 mm)
View Details
Safety Labels - 218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0164 ft (0.0500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details