Brady Corporation Machine & Operational Sign 128325

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 128325 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
128325
Machine & Operational Sign 128325
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128325-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128325-ND
Signs, Nameplates, Posters 2267-128325-ND
B555 14X10 BLK/WHT RAW AND UNCOO

B555 14X10 BLK/WHT RAW AND UNCOO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 14 in Height - TEXT: RAW AND COOKED FOODS MUST NOT BE STORED TOGETHER - 128325 - 754473-77188 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 14 in Height - TEXT: RAW AND COOKED FOODS MUST NOT BE STORED TOGETHER - 128325
754473-77188
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 14 in Height - TEXT: RAW AND COOKED FOODS MUST NOT BE STORED TOGETHER - 128325 754473-77188
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady food sanitation sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This food sanitation sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: RAW AND COOKED FOODS MUST NOT BE STORED TOGETHER. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady food sanitation sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This food sanitation sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: RAW AND COOKED FOODS MUST NOT BE STORED TOGETHER. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128325 2267-128325-ND 754473-77188
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 14 in Height - TEXT: RAW AND COOKED FOODS MUST NOT BE STORED TOGETHER - 128325
Safety / Warning Type Machinery Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Assembly point
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details