Brady Corporation Maintenance Sign 128317

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128317 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128317
Maintenance Sign 128317
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128317-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128317-ND
Signs, Nameplates, Posters 2267-128317-ND
B401 10X7 GRN/WHT YOUR JOB IS NO

B401 10X7 GRN/WHT YOUR JOB IS NO

Buy Now Datasheet
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 7 in Width x 10 in Height - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128317 - 754473-77180 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 7 in Width x 10 in Height - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128317
754473-77180
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 7 in Width x 10 in Height - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128317 754473-77180
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black. This sign is written in English with the following text: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black. This sign is written in English with the following text: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128317 2267-128317-ND 754473-77180
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene White Keep Clean Reminder Sign - 7 in Width x 10 in Height - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128317
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Corrosive
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details