Brady Corporation Machine & Operational Sign 127945

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127945 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127945
Machine & Operational Sign 127945
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127945-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127945-ND
Signs, Nameplates, Posters 2267-127945-ND
B401 7X10 BLK/WHT THIS ELEVATOR

B401 7X10 BLK/WHT THIS ELEVATOR

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THIS ELEVATOR MAXIMUM CAPACITY __LBS. - 127945 - 754473-76511 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THIS ELEVATOR MAXIMUM CAPACITY __LBS. - 127945
754473-76511
Brady B-401 High Impact Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THIS ELEVATOR MAXIMUM CAPACITY __LBS. - 127945 754473-76511
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: THIS ELEVATOR MAXIMUM CAPACITY __LBS. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: THIS ELEVATOR MAXIMUM CAPACITY __LBS. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127945 2267-127945-ND 754473-76511
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THIS ELEVATOR MAXIMUM CAPACITY __LBS. - 127945
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details