Brady Corporation Machine & Operational Sign 127832

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127832 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127832
Machine & Operational Sign 127832
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127832-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127832-ND
Signs, Nameplates, Posters 2267-127832-ND
B302 7X10 BLK/RED/WHT DANGER DO

B302 7X10 BLK/RED/WHT DANGER DO

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER DO NOT TOUCH OUT OF ORDER - 127832 - 754473-76371 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER DO NOT TOUCH OUT OF ORDER - 127832
754473-76371
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER DO NOT TOUCH OUT OF ORDER - 127832 754473-76371
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: DANGER DO NOT TOUCH OUT OF ORDER. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: DANGER DO NOT TOUCH OUT OF ORDER. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127832 2267-127832-ND 754473-76371
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER DO NOT TOUCH OUT OF ORDER - 127832
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details