Brady Corporation Exit Sign 127108

Description
Exit Sign
Request a Quote Datasheet
Description
Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - 127108 - Brady Corporation
Milwaukee, WI, USA
Exit Sign
127108
Exit Sign 127108
Exit Sign

Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127108-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127108-ND
Signs, Nameplates, Posters 2267-127108-ND
B401 10X14 BLK/RD/WHT WARNING NO

B401 10X14 BLK/RD/WHT WARNING NO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: NOT A FIRE EXIT - 127108 - 754473-75435 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: NOT A FIRE EXIT - 127108
754473-75435
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: NOT A FIRE EXIT - 127108 754473-75435
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: NOT A FIRE EXIT. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: NOT A FIRE EXIT. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127108 2267-127108-ND 754473-75435
Product Name Exit Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: NOT A FIRE EXIT - 127108
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details