Brady Corporation Electrical Hazard Sign 127036

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 127036 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
127036
Electrical Hazard Sign 127036
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127036-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127036-ND
Signs, Nameplates, Posters 2267-127036-ND
B401 10X14 BLK/BLU/WHT NOTICE EM

B401 10X14 BLK/BLU/WHT NOTICE EM

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: NOTICE EMERGENCY SHUT-OFF - 127036 - 754473-75363 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: NOTICE EMERGENCY SHUT-OFF - 127036
754473-75363
Brady B-401 Polystyrene Rectangle White Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: NOTICE EMERGENCY SHUT-OFF - 127036 754473-75363
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady shutoff location sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: NOTICE EMERGENCY SHUT-OFF. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady shutoff location sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: NOTICE EMERGENCY SHUT-OFF. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127036 2267-127036-ND 754473-75363
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: NOTICE EMERGENCY SHUT-OFF - 127036
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details