Brady Corporation Signs, Nameplates, Posters 126865

Description
B401 7X10 BLK/YEL CAUTION BURIED
Request a Quote Datasheet
Description
B401 7X10 BLK/YEL CAUTION BURIED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126865-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126865-ND
Signs, Nameplates, Posters 2267-126865-ND
B401 7X10 BLK/YEL CAUTION BURIED

B401 7X10 BLK/YEL CAUTION BURIED

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Buried Gas Line Sign - 10 in Width x 7 in Height - TEXT: CAUTION BURIED GAS LINE - 126865 - 754473-75081 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Buried Gas Line Sign - 10 in Width x 7 in Height - TEXT: CAUTION BURIED GAS LINE - 126865
754473-75081
Brady B-401 Polystyrene Rectangle Yellow Buried Gas Line Sign - 10 in Width x 7 in Height - TEXT: CAUTION BURIED GAS LINE - 126865 754473-75081
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady buried gas line sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This buried gas line sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: CAUTION BURIED GAS LINE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady buried gas line sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This buried gas line sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: CAUTION BURIED GAS LINE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126865-ND 754473-75081
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Buried Gas Line Sign - 10 in Width x 7 in Height - TEXT: CAUTION BURIED GAS LINE - 126865
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details