Brady Corporation Biohazard Sign 126656

Description
Biohazard Sign
Request a Quote Datasheet
Description
Biohazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biohazard Sign - 126656 - Brady Corporation
Milwaukee, WI, USA
Biohazard Sign
126656
Biohazard Sign 126656
Biohazard Sign

Biohazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126656-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126656-ND
Signs, Nameplates, Posters 2267-126656-ND
B485 7X10 BLK/ORG BIOHAZARD UNIV

B485 7X10 BLK/ORG BIOHAZARD UNIV

Buy Now Datasheet
Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: BIOHAZARD UNIVERSAL PRECAUTIONS MUST BE OBSERVED - 12665 - 754473-74853 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: BIOHAZARD UNIVERSAL PRECAUTIONS MUST BE OBSERVED - 12665
754473-74853
Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: BIOHAZARD UNIVERSAL PRECAUTIONS MUST BE OBSERVED - 12665 754473-74853
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polyester which is the B-485 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is manufactured with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: BIOHAZARD UNIVERSAL PRECAUTIONS MUST BE OBSERVED. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.1030, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polyester which is the B-485 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is manufactured with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: BIOHAZARD UNIVERSAL PRECAUTIONS MUST BE OBSERVED. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.1030, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126656 2267-126656-ND 754473-74853
Product Name Biohazard Sign Signs, Nameplates, Posters Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: BIOHAZARD UNIVERSAL PRECAUTIONS MUST BE OBSERVED - 12665
Safety / Warning Type HAZMAT (Hazaondous Material); Biological HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details