Brady Corporation Chemical & Hazardous Material Sign 126599

Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 126599 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
126599
Chemical & Hazardous Material Sign 126599
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126599-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126599-ND
Signs, Nameplates, Posters 2267-126599-ND
B302 10X14 BLK/ORG WARNING PESTI

B302 10X14 BLK/ORG WARNING PESTI

Buy Now Datasheet
Brady B-302 Polyester Rectangle Orange Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING PESTICIDE STORAGE AREA - 126599 - 754473-74789 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Orange Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING PESTICIDE STORAGE AREA - 126599
754473-74789
Brady B-302 Polyester Rectangle Orange Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING PESTICIDE STORAGE AREA - 126599 754473-74789
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pesticide use, spraying & storage sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This pesticide use, spraying & storage sign is designed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This pesticide use, spraying & storage sign is manufactured with the following image: toxic hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: WARNING PESTICIDE STORAGE AREA. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pesticide use, spraying & storage sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This pesticide use, spraying & storage sign is designed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This pesticide use, spraying & storage sign is manufactured with the following image: toxic hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: WARNING PESTICIDE STORAGE AREA. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126599 2267-126599-ND 754473-74789
Product Name Chemical & Hazardous Material Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Orange Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING PESTICIDE STORAGE AREA - 126599
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details