Brady Corporation Signs, Nameplates, Posters 125414

Description
B302 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet
Description
B302 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125414-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125414-ND
Signs, Nameplates, Posters 2267-125414-ND
B302 14X10 BLK/YEL BILING/CAUTIO

B302 14X10 BLK/YEL BILING/CAUTIO

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125414 - 754473-73057 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125414
754473-73057
Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125414 754473-73057
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION LOCK-OUT FOR SAFETY BEFORE YOU START / PRECAUCION POR RAZONES DE SEGURIDAD, BLOQUEE ANTES DE INICIAR. Some signs support inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION LOCK-OUT FOR SAFETY BEFORE YOU START / PRECAUCION POR RAZONES DE SEGURIDAD, BLOQUEE ANTES DE INICIAR. Some signs support inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125414-ND 754473-73057
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125414
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details