Brady Corporation ANSI Z535 Sign 125334

Description
ANSI Z535 Sign
Request a Quote Datasheet
Description
ANSI Z535 Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Sign - 125334 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Sign
125334
ANSI Z535 Sign 125334
ANSI Z535 Sign

ANSI Z535 Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-125334-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125334-ND
Signs, Nameplates, Posters 2267-125334-ND
B555 10X14 BLK/YEL/WHT BILING/CA

B555 10X14 BLK/YEL/WHT BILING/CA

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 125334 - 754473-72969 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 125334
754473-72969
Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 125334 754473-72969
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is printed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This fall prevention sign is designed with the following image: falling hazard symbol, safety alert symbol, slipping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is printed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This fall prevention sign is designed with the following image: falling hazard symbol, safety alert symbol, slipping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 125334 2267-125334-ND 754473-72969
Product Name ANSI Z535 Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 125334
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 7873745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 091046-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details