Brady Corporation Signs, Nameplates, Posters 125298

Description
B555 14X10 BLK/RED/WHT BILING/DA
Request a Quote Datasheet
Description
B555 14X10 BLK/RED/WHT BILING/DA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125298-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125298-ND
Signs, Nameplates, Posters 2267-125298-ND
B555 14X10 BLK/RED/WHT BILING/DA

B555 14X10 BLK/RED/WHT BILING/DA

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Overhead Power Lines Sign - 10 in Width x 14 in Height - Language English / Spanish - 125298 - 754473-72929 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Overhead Power Lines Sign - 10 in Width x 14 in Height - Language English / Spanish - 125298
754473-72929
Brady B-555 Aluminum Rectangle White Overhead Power Lines Sign - 10 in Width x 14 in Height - Language English / Spanish - 125298 754473-72929
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady overhead power lines sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This overhead power lines sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER OVERHEAD POWER LINES / PELIGRO LINEAS DE ELECTRICIDAD AEREA. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady overhead power lines sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This overhead power lines sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER OVERHEAD POWER LINES / PELIGRO LINEAS DE ELECTRICIDAD AEREA. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125298-ND 754473-72929
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Overhead Power Lines Sign - 10 in Width x 14 in Height - Language English / Spanish - 125298
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details