Brady Corporation Signs, Nameplates, Posters 125290

Description
B401 10X7 BLK/RED/WHT BILING/DAN
Request a Quote Datasheet
Description
B401 10X7 BLK/RED/WHT BILING/DAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125290-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125290-ND
Signs, Nameplates, Posters 2267-125290-ND
B401 10X7 BLK/RED/WHT BILING/DAN

B401 10X7 BLK/RED/WHT BILING/DAN

Buy Now Datasheet
Brady B-401 Polystyrene White Out of Service Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: DANGER / PELIGRO OUT OF SERVICE / FUERA DE SERVICIO - 125290 - 754473-72921 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Out of Service Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: DANGER / PELIGRO OUT OF SERVICE / FUERA DE SERVICIO - 125290
754473-72921
Brady B-401 Polystyrene White Out of Service Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: DANGER / PELIGRO OUT OF SERVICE / FUERA DE SERVICIO - 125290 754473-72921
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady out of service sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This out of service sign is manufactured with a white background and text and/or image color(s) of black / red. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO OUT OF SERVICE / FUERA DE SERVICIO. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady out of service sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This out of service sign is manufactured with a white background and text and/or image color(s) of black / red. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO OUT OF SERVICE / FUERA DE SERVICIO. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125290-ND 754473-72921
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene White Out of Service Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: DANGER / PELIGRO OUT OF SERVICE / FUERA DE SERVICIO - 125290
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1745955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details