Brady Corporation Signs, Nameplates, Posters 125072

Description
B302 14X10 BLK/BLU/WHT BILING/NT
Request a Quote Datasheet
Description
B302 14X10 BLK/BLU/WHT BILING/NT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125072-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125072-ND
Signs, Nameplates, Posters 2267-125072-ND
B302 14X10 BLK/BLU/WHT BILING/NT

B302 14X10 BLK/BLU/WHT BILING/NT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Drug Free Environment Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125072 - 754473-72692 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Drug Free Environment Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125072
754473-72692
Brady B-302 Polyester Rectangle White Drug Free Environment Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125072 754473-72692
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady drug free environment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This drug free environment sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE THIS IS A DRUG-FREE WORKPLACE / AVISO ESTE ES UN AREA DE TRABAJO LIBRE DE DROGAS. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady drug free environment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This drug free environment sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE THIS IS A DRUG-FREE WORKPLACE / AVISO ESTE ES UN AREA DE TRABAJO LIBRE DE DROGAS. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125072-ND 754473-72692
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Drug Free Environment Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125072
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details