Brady Corporation Signs, Nameplates, Posters 125059

Description
B401 14X10 BLK/BLU/WHT BILING/NO
Request a Quote Datasheet
Description
B401 14X10 BLK/BLU/WHT BILING/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125059-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125059-ND
Signs, Nameplates, Posters 2267-125059-ND
B401 14X10 BLK/BLU/WHT BILING/NO

B401 14X10 BLK/BLU/WHT BILING/NO

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Language English / Spanish - 125059 - 754473-72679 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Language English / Spanish - 125059
754473-72679
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Language English / Spanish - 125059 754473-72679
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE PRIVATE PROPERTY KEEP OUT / AVISO PROHIBIDO EL PASO PROPIEDAD PRIVADA. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE PRIVATE PROPERTY KEEP OUT / AVISO PROHIBIDO EL PASO PROPIEDAD PRIVADA. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125059-ND 754473-72679
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Language English / Spanish - 125059
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7632099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Arrow shaped floor sign
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details