Brady Corporation Admittance Sign 124831

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124831 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124831
Admittance Sign 124831
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124831-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124831-ND
Signs, Nameplates, Posters 2267-124831-ND
B401 10X14 BLK/BLU/WHT NTC MAINT

B401 10X14 BLK/BLU/WHT NTC MAINT

Buy Now Datasheet
Brady B-401 Polystyrene White Maintenance Personnel Admittance Sign - 14 in Width x 10 in Height - TEXT: NOTICE MAINTENANCE PERSONNEL ONLY - 124831 - 754473-72438 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Maintenance Personnel Admittance Sign - 14 in Width x 10 in Height - TEXT: NOTICE MAINTENANCE PERSONNEL ONLY - 124831
754473-72438
Brady B-401 Polystyrene White Maintenance Personnel Admittance Sign - 14 in Width x 10 in Height - TEXT: NOTICE MAINTENANCE PERSONNEL ONLY - 124831 754473-72438
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady maintenance personnel admittance sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This maintenance personnel admittance sign is manufactured with a white background and text and/or image color(s) of black / blue. This product is written in English with the following text: NOTICE MAINTENANCE PERSONNEL ONLY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady maintenance personnel admittance sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This maintenance personnel admittance sign is manufactured with a white background and text and/or image color(s) of black / blue. This product is written in English with the following text: NOTICE MAINTENANCE PERSONNEL ONLY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124831 2267-124831-ND 754473-72438
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene White Maintenance Personnel Admittance Sign - 14 in Width x 10 in Height - TEXT: NOTICE MAINTENANCE PERSONNEL ONLY - 124831
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 7631894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details