Brady Corporation Admittance Sign 124702

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124702 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124702
Admittance Sign 124702
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124702-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124702-ND
Signs, Nameplates, Posters 2267-124702-ND
B401 7X10 BLK/YEL CAUTION NO TRE

B401 7X10 BLK/YEL CAUTION NO TRE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION NO TRESPASSING - 124702 - 754473-72276 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION NO TRESPASSING - 124702
754473-72276
Brady B-401 High Impact Polystyrene Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION NO TRESPASSING - 124702 754473-72276
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: CAUTION NO TRESPASSING. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: CAUTION NO TRESPASSING. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124702 2267-124702-ND 754473-72276
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION NO TRESPASSING - 124702
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 559568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details