Brady Corporation Restroom Sign 124639

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 124639 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
124639
Restroom Sign 124639
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124639-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124639-ND
Signs, Nameplates, Posters 2267-124639-ND
B302 3.5X10 WHT/BRN NO PUBLIC

B302 3.5X10 WHT/BRN NO PUBLIC

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Restroom Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: NO Public Restrooms - 124639 - 754473-81084 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Restroom Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: NO Public Restrooms - 124639
754473-81084
Brady B-302 Polyester Rectangle White Restroom Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: NO Public Restrooms - 124639 754473-81084
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is designed with a white background and text and/or image color(s) of brown. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: NO Public Restrooms. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is designed with a white background and text and/or image color(s) of brown. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: NO Public Restrooms. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124639 2267-124639-ND 754473-81084
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Restroom Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: NO Public Restrooms - 124639
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details