Brady Corporation Door Sign 124630

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 124630 - Brady Corporation
Milwaukee, WI, USA
Door Sign
124630
Door Sign 124630
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124630-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124630-ND
Signs, Nameplates, Posters 2267-124630-ND
B302 3.5X10 WHT/BRN OFFICE

B302 3.5X10 WHT/BRN OFFICE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Brown Door, Gate & Pathway Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: OFFICE - 124630 - 754473-81075 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Brown Door, Gate & Pathway Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: OFFICE - 124630
754473-81075
Brady B-302 Polyester Rectangle Brown Door, Gate & Pathway Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: OFFICE - 124630 754473-81075
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a brown background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: OFFICE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a brown background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: OFFICE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124630 2267-124630-ND 754473-81075
Product Name Door Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Brown Door, Gate & Pathway Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: OFFICE - 124630
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details