Brady Corporation Traffic Control Sign 124605

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124605 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124605
Traffic Control Sign 124605
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124605-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124605-ND
Signs, Nameplates, Posters 2267-124605-ND
B555 24X24 BLK/YEL WATCH FOR PED

B555 24X24 BLK/YEL WATCH FOR PED

Buy Now Datasheet
Brady B-555 Aluminum Diamond Yellow Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - TEXT: WATCH FOR PEDESTRIANS - 124605 - 754473-81050 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Diamond Yellow Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - TEXT: WATCH FOR PEDESTRIANS - 124605
754473-81050
Brady B-555 Aluminum Diamond Yellow Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - TEXT: WATCH FOR PEDESTRIANS - 124605 754473-81050
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pedestrian & crosswalk sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a diamond. This sign is written in English with the following text: WATCH FOR PEDESTRIANS. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pedestrian & crosswalk sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a diamond. This sign is written in English with the following text: WATCH FOR PEDESTRIANS. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124605 2267-124605-ND 754473-81050
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Diamond Yellow Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - TEXT: WATCH FOR PEDESTRIANS - 124605
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Label, Serial No, Pk100; Label Type Te Connectivity - 15J3935 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Mandatory Signs - 7631765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details