Brady Corporation Traffic Control Sign 124584

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124584 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124584
Traffic Control Sign 124584
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124584-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124584-ND
Signs, Nameplates, Posters 2267-124584-ND
B401 18X18 BLK/YEL SPEED BUMP AH

B401 18X18 BLK/YEL SPEED BUMP AH

Buy Now Datasheet
Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: SPEED BUMP AHEAD - 124584 - 754473-81029 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: SPEED BUMP AHEAD - 124584
754473-81029
Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: SPEED BUMP AHEAD - 124584 754473-81029
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a diamond. This part is written in English with the following text: SPEED BUMP AHEAD. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a diamond. This part is written in English with the following text: SPEED BUMP AHEAD. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124584 2267-124584-ND 754473-81029
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: SPEED BUMP AHEAD - 124584
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Label, Serial No, Pk100; Label Type Te Connectivity - 15J3935 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details