Brady Corporation Fire Safety Sign 124569

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 124569 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
124569
Fire Safety Sign 124569
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124569-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124569-ND
Signs, Nameplates, Posters 2267-124569-ND
B401 18X4 BLU/GRN/RED/WHT FIRE E

B401 18X4 BLU/GRN/RED/WHT FIRE E

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE EXTINGUISHER USE ON ALL FIRES A B C - 124569 - 754473-81014 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE EXTINGUISHER USE ON ALL FIRES A B C - 124569
754473-81014
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE EXTINGUISHER USE ON ALL FIRES A B C - 124569 754473-81014
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of black / blue / green / red / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: FIRE EXTINGUISHER USE ON ALL FIRES A B C. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, IFC 2012, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of black / blue / green / red / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: FIRE EXTINGUISHER USE ON ALL FIRES A B C. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, IFC 2012, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124569 2267-124569-ND 754473-81014
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE EXTINGUISHER USE ON ALL FIRES A B C - 124569
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1579305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Head protection
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Label, Warning, Isolate, Card Of 10; Label Type Te Connectivity - 07WX0861 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details