Brady Corporation Traffic Control Sign 124543

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124543 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124543
Traffic Control Sign 124543
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124543-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124543-ND
Signs, Nameplates, Posters 2267-124543-ND
B401 18X18 BLK/RED/WHT STOP SAFE

B401 18X18 BLK/RED/WHT STOP SAFE

Buy Now Datasheet
Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - TEXT: SAFETY GLASSES REQUIRED BEYOND THIS POINT - 124543 - 754473-80925 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - TEXT: SAFETY GLASSES REQUIRED BEYOND THIS POINT - 124543
754473-80925
Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - TEXT: SAFETY GLASSES REQUIRED BEYOND THIS POINT - 124543 754473-80925
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as an octagon. This part is written in English with the following text: SAFETY GLASSES REQUIRED BEYOND THIS POINT. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as an octagon. This part is written in English with the following text: SAFETY GLASSES REQUIRED BEYOND THIS POINT. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124543 2267-124543-ND 754473-80925
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - TEXT: SAFETY GLASSES REQUIRED BEYOND THIS POINT - 124543
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1-1768035-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details