Brady Corporation Traffic Control Sign 124437

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124437 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124437
Traffic Control Sign 124437
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124437-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124437-ND
Signs, Nameplates, Posters 2267-124437-ND
B555 18X12 WHT/RD STOP ALL VISIT

B555 18X12 WHT/RD STOP ALL VISIT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red Restricted Area / No Trespassing Sign - 12 in Width x 18 in Height - TEXT: STOP ALL VISITORS MUST REPORT TO MAIN OFFICE - 124437 - 754473-80672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Restricted Area / No Trespassing Sign - 12 in Width x 18 in Height - TEXT: STOP ALL VISITORS MUST REPORT TO MAIN OFFICE - 124437
754473-80672
Brady B-555 Aluminum Rectangle Red Restricted Area / No Trespassing Sign - 12 in Width x 18 in Height - TEXT: STOP ALL VISITORS MUST REPORT TO MAIN OFFICE - 124437 754473-80672
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a red background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: STOP ALL VISITORS MUST REPORT TO MAIN OFFICE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a red background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: STOP ALL VISITORS MUST REPORT TO MAIN OFFICE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124437 2267-124437-ND 754473-80672
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red Restricted Area / No Trespassing Sign - 12 in Width x 18 in Height - TEXT: STOP ALL VISITORS MUST REPORT TO MAIN OFFICE - 124437
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2892244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polycarbonate
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details