RS Components, Ltd. Safety Posters 2820342

Description
Danger Card, Blue, 15cm x 10cm
Request a Quote
Description
Danger Card, Blue, 15cm x 10cm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Posters - 2820342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Posters
2820342
Safety Posters 2820342
Danger Card, Blue, 15cm x 10cm

Danger Card, Blue, 15cm x 10cm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Labels and Signs
Product Number 2820342
Product Name Safety Posters
Height 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Fire Safety Signs - 1812246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Fire Safety Signs - 146408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details
Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details