Brady Corporation Traffic Control Sign 124416

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124416 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124416
Traffic Control Sign 124416
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124416-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124416-ND
Signs, Nameplates, Posters 2267-124416-ND
B555 12X18 BLK/WHT TRUCK ENTRANC

B555 12X18 BLK/WHT TRUCK ENTRANC

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Truck & Forklift Warehouse Traffic Sign - 18 in Width x 12 in Height - TEXT: TRUCK ENTRANCE - 124416 - 754473-80651 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Truck & Forklift Warehouse Traffic Sign - 18 in Width x 12 in Height - TEXT: TRUCK ENTRANCE - 124416
754473-80651
Brady B-555 Aluminum Rectangle White Truck & Forklift Warehouse Traffic Sign - 18 in Width x 12 in Height - TEXT: TRUCK ENTRANCE - 124416 754473-80651
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: TRUCK ENTRANCE. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: TRUCK ENTRANCE. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124416 2267-124416-ND 754473-80651
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Truck & Forklift Warehouse Traffic Sign - 18 in Width x 12 in Height - TEXT: TRUCK ENTRANCE - 124416
Safety / Warning Type Material Handling (e.g., Crane, Forklift); Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details