Brady Corporation Traffic Control Sign 124187

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124187 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124187
Traffic Control Sign 124187
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124187-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124187-ND
Signs, Nameplates, Posters 2267-124187-ND
B555 10X7 BLK/YEL CAUTION SLOW D

B555 10X7 BLK/YEL CAUTION SLOW D

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - TEXT: SLOW DOWN PEDESTRIAN TRAFFIC - 124187 - 754473-79951 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - TEXT: SLOW DOWN PEDESTRIAN TRAFFIC - 124187
754473-79951
Brady B-555 Aluminum Rectangle Yellow Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - TEXT: SLOW DOWN PEDESTRIAN TRAFFIC - 124187 754473-79951
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pedestrian & crosswalk sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: SLOW DOWN PEDESTRIAN TRAFFIC. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, MUTCD, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pedestrian & crosswalk sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: SLOW DOWN PEDESTRIAN TRAFFIC. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, MUTCD, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124187 2267-124187-ND 754473-79951
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - TEXT: SLOW DOWN PEDESTRIAN TRAFFIC - 124187
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Label, 230Vac, Card Of 10; Label Type Te Connectivity - 07WX0863 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.5 inches (38 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details