B555 10X7 BLK/RED/WHT BILING/DNG
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER DO NOT ENTER WHEN EQUIPMENT IS OPERATING / PELIGRO NO ENTRAR MIENTRAS EL EQUIPO ESTE EN FUNCIONAMIENTO. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-124115-ND | 754473-79873 |
| Product Name | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Language English / Spanish - 124115 |
| Materials of Construction | Metal | Metal; Aluminum |