Brady Corporation Signs, Nameplates, Posters 124075

Description
B302 10X7 BLK/RED/WHT BILING/DNG
Request a Quote Datasheet
Description
B302 10X7 BLK/RED/WHT BILING/DNG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124075-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124075-ND
Signs, Nameplates, Posters 2267-124075-ND
B302 10X7 BLK/RED/WHT BILING/DNG

B302 10X7 BLK/RED/WHT BILING/DNG

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124075 - 754473-79821 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124075
754473-79821
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124075 754473-79821
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER MOVING MACHINERY DO NOT ENTER / PELIGRO MAQUINARIA EN MOVIMIENTO NO ENTRAR. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER MOVING MACHINERY DO NOT ENTER / PELIGRO MAQUINARIA EN MOVIMIENTO NO ENTRAR. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124075-ND 754473-79821
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124075
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Earth
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details