Brady Corporation Signs, Nameplates, Posters 124037

Description
B555 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet
Description
B555 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124037-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124037-ND
Signs, Nameplates, Posters 2267-124037-ND
B555 10X7 BLK/BLU/WHT BILING/NOT

B555 10X7 BLK/BLU/WHT BILING/NOT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 7 in Width x 10 in Height - Language English / Spanish - 124037 - 754473-79780 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 7 in Width x 10 in Height - Language English / Spanish - 124037
754473-79780
Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 7 in Width x 10 in Height - Language English / Spanish - 124037 754473-79780
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE THIS AREA IS UNDER 24 HOUR TV SURVEILLANCE TRESPASSERS WILL BE PROSECUTED / AVISO ESTA ZONA ESTA VIGILADA CON CAMARAS LAS 24 HORAS. LOS INFRACTORES SERAN PROCESADOS POR LA LEY. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE THIS AREA IS UNDER 24 HOUR TV SURVEILLANCE TRESPASSERS WILL BE PROSECUTED / AVISO ESTA ZONA ESTA VIGILADA CON CAMARAS LAS 24 HORAS. LOS INFRACTORES SERAN PROCESADOS POR LA LEY. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124037-ND 754473-79780
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 7 in Width x 10 in Height - Language English / Spanish - 124037
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details