Recycle & Environment Sign
B302 14X10 GRN/BLK/WHT TRASH GOE
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This SKU is written in English with the following text: TRASH GOES HERE DON'T LITTER. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 123964 | 2267-123964-ND | 754473-79687 |
| Product Name | Recycle & Environment Sign | Signs, Nameplates, Posters | Brady B-302 Polyester Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Laminated - TEXT: TRASH GOES HERE DON'T LITTER - 123964 |
| Materials of Construction | Plastic / Film | Polyester | Polyester |