Brady Corporation No Smoking Sign 123909

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 123909 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
123909
No Smoking Sign 123909
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123909-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123909-ND
Signs, Nameplates, Posters 2267-123909-ND
B555 7X10 BLK/RED/WHT THIS IS A

B555 7X10 BLK/RED/WHT THIS IS A

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: THIS IS A SMOKE FREE FACILITY THANK YOU FOR NOT SMOKING - 123909 - 754473-79617 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: THIS IS A SMOKE FREE FACILITY THANK YOU FOR NOT SMOKING - 123909
754473-79617
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: THIS IS A SMOKE FREE FACILITY THANK YOU FOR NOT SMOKING - 123909 754473-79617
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking not permitted sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: THIS IS A SMOKE FREE FACILITY THANK YOU FOR NOT SMOKING. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking not permitted sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: THIS IS A SMOKE FREE FACILITY THANK YOU FOR NOT SMOKING. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123909 2267-123909-ND 754473-79617
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: THIS IS A SMOKE FREE FACILITY THANK YOU FOR NOT SMOKING - 123909
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details