Brady Corporation Chemical & Hazardous Material Sign 123857

Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 123857 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
123857
Chemical & Hazardous Material Sign 123857
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123857-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123857-ND
Signs, Nameplates, Posters 2267-123857-ND
B555 7X10 RED/WHT SODIUM HYPOCHL

B555 7X10 RED/WHT SODIUM HYPOCHL

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 123857 - 754473-79547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 123857
754473-79547
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 123857 754473-79547
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: SODIUM HYPOCHLORITE DANGER AVOID CONTACT WITH SKIN, EYES OR CLOTHING CORROSIVE AVOID BREATHING FUMES OR VAPOR DO NOT TAKE INTERNALLY CAUSES SEVERE EYE IRRITATION, CAN CAUSE SKIN DAMAGE, FUMES FROM SPILLS ARE VERY IRRITATING TO MUSOUS MEMBRANES. WEAR CHEMICAL GOGGLES, RUBBER GLOVES, APRON AND BOOTS. WHEN FUMES ARE PRESENT, USE NIOSH APPROVED RESPIRATOR WITH ACID TYPE CANISTER. AVOID CONTAMINATION WITH HEAVY METALS, REDUCING AGENTS, ORGANICS, ETHER, AMMONIA AND ACIDS. ANTIDOTE: GET IMMEDIATE MEDICAL PHYSICIAN ATTENTION FOR ALL BELOW: EYES FLUSH WITH PLENTY OF WATER FOR AT LEAST 15 MINUTES. SKIN WASH WITH PLENTY OF WATER. REMOVE ALL CONTAMINATED CLOTHING. INHALATION REMOVE TO FRESH AIR. KEEP PATIENT BREATHING. INGESTION DRINK WATER OR MILK. DO NOT USE BAKING SODA OR ACIDIC ANTIDOTES. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.120 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: SODIUM HYPOCHLORITE DANGER AVOID CONTACT WITH SKIN, EYES OR CLOTHING CORROSIVE AVOID BREATHING FUMES OR VAPOR DO NOT TAKE INTERNALLY CAUSES SEVERE EYE IRRITATION, CAN CAUSE SKIN DAMAGE, FUMES FROM SPILLS ARE VERY IRRITATING TO MUSOUS MEMBRANES. WEAR CHEMICAL GOGGLES, RUBBER GLOVES, APRON AND BOOTS. WHEN FUMES ARE PRESENT, USE NIOSH APPROVED RESPIRATOR WITH ACID TYPE CANISTER. AVOID CONTAMINATION WITH HEAVY METALS, REDUCING AGENTS, ORGANICS, ETHER, AMMONIA AND ACIDS. ANTIDOTE: GET IMMEDIATE MEDICAL PHYSICIAN ATTENTION FOR ALL BELOW: EYES FLUSH WITH PLENTY OF WATER FOR AT LEAST 15 MINUTES. SKIN WASH WITH PLENTY OF WATER. REMOVE ALL CONTAMINATED CLOTHING. INHALATION REMOVE TO FRESH AIR. KEEP PATIENT BREATHING. INGESTION DRINK WATER OR MILK. DO NOT USE BAKING SODA OR ACIDIC ANTIDOTES. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.120 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123857 2267-123857-ND 754473-79547
Product Name Chemical & Hazardous Material Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 123857
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Foot protection
Materials of Construction Pp rigid plastic
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details