Brady Corporation Machine & Operational Sign 123839

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 123839 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
123839
Machine & Operational Sign 123839
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123839-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123839-ND
Signs, Nameplates, Posters 2267-123839-ND
B555 10X7 BLK/RD/WHT NO FORKLIFT

B555 10X7 BLK/RD/WHT NO FORKLIFT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Truck & Forklift Warehouse Traffic Sign - 7 in Width x 10 in Height - TEXT: NO FORKLIFTS ALLOWED IN THIS AREA - 123839 - 754473-79523 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Truck & Forklift Warehouse Traffic Sign - 7 in Width x 10 in Height - TEXT: NO FORKLIFTS ALLOWED IN THIS AREA - 123839
754473-79523
Brady B-555 Aluminum Rectangle White Truck & Forklift Warehouse Traffic Sign - 7 in Width x 10 in Height - TEXT: NO FORKLIFTS ALLOWED IN THIS AREA - 123839 754473-79523
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck & forklift warehouse traffic sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: NO FORKLIFTS ALLOWED IN THIS AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck & forklift warehouse traffic sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: NO FORKLIFTS ALLOWED IN THIS AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123839 2267-123839-ND 754473-79523
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Truck & Forklift Warehouse Traffic Sign - 7 in Width x 10 in Height - TEXT: NO FORKLIFTS ALLOWED IN THIS AREA - 123839
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2820342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details