Brady Corporation Machine & Operational Sign 123834

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 123834 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
123834
Machine & Operational Sign 123834
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123834-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123834-ND
Signs, Nameplates, Posters 2267-123834-ND
B401 7X10 BLK/WHT PEDESTRIAN TRA

B401 7X10 BLK/WHT PEDESTRIAN TRA

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Pedestrian & Crosswalk Sign - 10 in Width x 7 in Height - TEXT: PEDESTRIAN TRAFFIC ONLY - 123834 - 754473-79518 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Pedestrian & Crosswalk Sign - 10 in Width x 7 in Height - TEXT: PEDESTRIAN TRAFFIC ONLY - 123834
754473-79518
Brady B-401 Polystyrene Rectangle White Pedestrian & Crosswalk Sign - 10 in Width x 7 in Height - TEXT: PEDESTRIAN TRAFFIC ONLY - 123834 754473-79518
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady pedestrian & crosswalk sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: PEDESTRIAN TRAFFIC ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady pedestrian & crosswalk sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: PEDESTRIAN TRAFFIC ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123834 2267-123834-ND 754473-79518
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Pedestrian & Crosswalk Sign - 10 in Width x 7 in Height - TEXT: PEDESTRIAN TRAFFIC ONLY - 123834
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details