Brady Corporation Exit Sign 123809

Description
Exit Sign
Request a Quote Datasheet
Description
Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - 123809 - Brady Corporation
Milwaukee, WI, USA
Exit Sign
123809
Exit Sign 123809
Exit Sign

Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123809-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123809-ND
Signs, Nameplates, Posters 2267-123809-ND
B555 7X10 RED/WHT EMERGENCY EVAC

B555 7X10 RED/WHT EMERGENCY EVAC

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EVACUATION POINT - 123809 - 754473-79492 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EVACUATION POINT - 123809
754473-79492
Brady B-555 Aluminum Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EVACUATION POINT - 123809 754473-79492
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY EVACUATION POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA 29 CFR 1910.120, OSHA 29 CFR 1910.38 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY EVACUATION POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA 29 CFR 1910.120, OSHA 29 CFR 1910.38 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123809 2267-123809-ND 754473-79492
Product Name Exit Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EVACUATION POINT - 123809
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details