Brady Corporation Exit Sign 123795

Description
Exit Sign
Request a Quote Datasheet
Description
Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - 123795 - Brady Corporation
Milwaukee, WI, USA
Exit Sign
123795
Exit Sign 123795
Exit Sign

Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123795-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123795-ND
Signs, Nameplates, Posters 2267-123795-ND
B401 14X10 GRN/BLK/WHT SEVERE WE

B401 14X10 GRN/BLK/WHT SEVERE WE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123795 - 754473-79478 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123795
754473-79478
Brady B-401 Polystyrene Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123795 754473-79478
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady tornado & severe weather shelter sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a green background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: SEVERE WEATHER SHELTER AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady tornado & severe weather shelter sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a green background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: SEVERE WEATHER SHELTER AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123795 2267-123795-ND 754473-79478
Product Name Exit Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - TEXT: SEVERE WEATHER SHELTER AREA - 123795
Safety / Warning Type Emergency Exit Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details